Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft L41EN-G24-2112

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Width:7.5RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Width:7.5RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 16F704, features a green LED and operates at a voltage of 24V DC. It has a mounting hole diameter of 7.92mm, making it suitable for various panel applications. The product is RoHS compliant, ensuring it meets environmental standards. However, it does not have an IP or NEMA rating specified, which may be a consideration for applications requiring specific environmental protections. This indicator is designed for straightforward integration into control panels or equipment where visual status indication is necessary.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 16F704, features a green LED and operates at a voltage of 24V DC. It has a mounting hole diameter of 7.92mm, making it suitable for various panel applications. The product is RoHS compliant, ensuring it meets environmental standards. However, it does not have an IP or NEMA rating specified, which may be a consideration for applications requiring specific environmental protections. This indicator is designed for straightforward integration into control panels or equipment where visual status indication is necessary.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft - 16F704 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft
16F704
Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft 16F704
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Width:7.5RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Width:7.5RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F704
Product Name Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details