Visual Communications Company, Inc. Panel Mount Indicator, Led, 9.53Mm, Red, 24V; Led Color Leecraft L34-R24-0581

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.53mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:34 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.53mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:34 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Red, 24V; Led Color Leecraft - 16F765 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Red, 24V; Led Color Leecraft
16F765
Panel Mount Indicator, Led, 9.53Mm, Red, 24V; Led Color Leecraft 16F765
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.53mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:34 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.53mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:34 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F765
Product Name Panel Mount Indicator, Led, 9.53Mm, Red, 24V; Led Color Leecraft
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details