Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Leecraft L32R-RCL24-1111

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Leecraft - 91F3980 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Leecraft
91F3980
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Leecraft 91F3980
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91F3980
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Leecraft
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7F2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 67-1608-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type White
Viewing Angle 120 degrees
View Details
4 suppliers