Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Leecraft L32R-GCL24-1112

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Leecraft - 91F3979 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Leecraft
91F3979
Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Leecraft 91F3979
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91F3979
Product Name Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Leecraft
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details