Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Amber, 24V; Led Color Leecraft L32R-ACL24-1113

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Amber, 24V; Led Color Leecraft - 91F3978 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Amber, 24V; Led Color Leecraft
91F3978
Panel Mount Indicator, Led, 12.7Mm, Amber, 24V; Led Color Leecraft 91F3978
PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Amber RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:L32R-CL Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91F3978
Product Name Panel Mount Indicator, Led, 12.7Mm, Amber, 24V; Led Color Leecraft
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details