Visual Communications Company, Inc. Optics - Lenses HMC_461_ATP

Description
LENS AMBER FRESNEL RING PANEL MT
Request a Quote
Description
LENS AMBER FRESNEL RING PANEL MT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HMC_461_ATP-ND is an amber transparent Fresnel lens designed for panel mounting applications. It fits into a panel hole of 0.562 inches (16.56 mm) and is compatible with panel thicknesses ranging from 0.031 inches (0.8 mm) to 0.187 inches (4.75 mm). The lens is made from polycarbonate material, which is rated UL 94-V2 for flammability, ensuring a level of safety in various environments. The assembly process involves inserting the lens through the panel hole, followed by securing it with a lock washer and retaining ring. This lens is suitable for use with PCB mounted LEDs, allowing for effective light transmission when the panel cover is closed. The product's dimensions include a diameter of approximately 15.75 mm and a height of 11.05 mm, making it a compact option for various optical applications.

Datasheet Summary
Powered by GS/AI

The HMC_461_ATP-ND is an amber transparent Fresnel lens designed for panel mounting applications. It fits into a panel hole of 0.562 inches (16.56 mm) and is compatible with panel thicknesses ranging from 0.031 inches (0.8 mm) to 0.187 inches (4.75 mm). The lens is made from polycarbonate material, which is rated UL 94-V2 for flammability, ensuring a level of safety in various environments. The assembly process involves inserting the lens through the panel hole, followed by securing it with a lock washer and retaining ring. This lens is suitable for use with PCB mounted LEDs, allowing for effective light transmission when the panel cover is closed. The product's dimensions include a diameter of approximately 15.75 mm and a height of 11.05 mm, making it a compact option for various optical applications.

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - HMC_461_ATP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
HMC_461_ATP-ND
Optics - Lenses HMC_461_ATP-ND
LENS AMBER FRESNEL RING PANEL MT

LENS AMBER FRESNEL RING PANEL MT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number HMC_461_ATP-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213130-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers
LEDs - Spacers, Standoffs - 486-7058-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Spacer Mount for LED - 8903 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers
LED Light Pipes - 8796059 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 13.16 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details