Visual Communications Company, Inc. LED Indication - Discrete HLMP3850A

Description
Yellow LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP3850ACM-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP3850ACM-ND
LED Indication - Discrete HLMP3850ACM-ND
Yellow LED Indication - Discrete 2.2V Radial

Yellow LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1150871-HLMP3850A
Optoelectronics - LED Indication - Discrete 1150871-HLMP3850A
Win Source Part Number: 1150871-HLMP3850A Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 24° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 12.19mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): HLMP-3850A; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: HLMP3850,HLMP3850ACM ,HLMP3850ACM-NDR Product Status: Obsolete

Win Source Part Number: 1150871-HLMP3850A
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 100
Configuration: Standard
Viewing Angle: 24°
Lens Color: Yellow
Lens Transparency: Clear
Millicandela Rating: 150mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 12.19mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): HLMP-3850A;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Other Names: HLMP3850,HLMP3850ACM,HLMP3850ACM-NDR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP3850ACM-ND 1150871-HLMP3850A
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: Radial
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 24 degrees 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details