Visual Communications Company, Inc. Light Pipes FLX3_12

Description
"Light Pipe Single Flexible 12"" (305mm) - Fiber Optic Panel Mount, Press Fit, Front"
Request a Quote Datasheet
Description
"Light Pipe Single Flexible 12"" (305mm) - Fiber Optic Panel Mount, Press Fit, Front"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - FLX3_12-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
FLX3_12-ND
Light Pipes FLX3_12-ND
"Light Pipe Single Flexible 12"" (305mm) - Fiber Optic Panel Mount, Press Fit, Front"

"Light Pipe Single Flexible 12"" (305mm) - Fiber Optic Panel Mount, Press Fit, Front"

Buy Now Datasheet
12 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company) - 52T9749 - Newark, An Avnet Company
Chicago, IL, United States
12 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company)
52T9749
12 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company) 52T9749
12" FLEXIBLE LIGHT PIPE, 1, PANEL MOUNT; Length:12"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:FLX3 Series RoHS Compliant: Yes

12" FLEXIBLE LIGHT PIPE, 1, PANEL MOUNT; Length:12"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:FLX3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number FLX3_12-ND 52T9749
Product Name Light Pipes 12 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78277 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - 1761005-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details