Visual Communications Company, Inc. Light Pipes FLX3_08

Description
"Light Pipe Single Flexible 8"" (203.2mm) - Fiber Optic Panel Mount, Press Fit, Front"
Request a Quote Datasheet
Description
"Light Pipe Single Flexible 8"" (203.2mm) - Fiber Optic Panel Mount, Press Fit, Front"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - FLX3_08-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
FLX3_08-ND
Light Pipes FLX3_08-ND
"Light Pipe Single Flexible 8"" (203.2mm) - Fiber Optic Panel Mount, Press Fit, Front"

"Light Pipe Single Flexible 8"" (203.2mm) - Fiber Optic Panel Mount, Press Fit, Front"

Buy Now Datasheet
8 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company) - 52T9748 - Newark, An Avnet Company
Chicago, IL, United States
8 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company)
52T9748
8 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company) 52T9748
8" FLEXIBLE LIGHT PIPE, 1, PANEL MOUNT; Length:8"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:FLX3 Series RoHS Compliant: Yes

8" FLEXIBLE LIGHT PIPE, 1, PANEL MOUNT; Length:8"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:FLX3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number FLX3_08-ND 52T9748
Product Name Light Pipes 8 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77628 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2170068-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details