Visual Communications Company, Inc. Light Pipes FLX3_06

Description
"Light Pipe Single Flexible 6"" (152.4mm) - Fiber Optic Panel Mount, Press Fit, Front"
Request a Quote Datasheet
Description
"Light Pipe Single Flexible 6"" (152.4mm) - Fiber Optic Panel Mount, Press Fit, Front"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - FLX3_06-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
FLX3_06-ND
Light Pipes FLX3_06-ND
"Light Pipe Single Flexible 6"" (152.4mm) - Fiber Optic Panel Mount, Press Fit, Front"

"Light Pipe Single Flexible 6"" (152.4mm) - Fiber Optic Panel Mount, Press Fit, Front"

Buy Now Datasheet
6 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company) - 52T9747 - Newark, An Avnet Company
Chicago, IL, United States
6 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company)
52T9747
6 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company) 52T9747
6" FLEXIBLE LIGHT PIPE, 1, PANEL MOUNT; Length:6"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:FLX3 Series RoHS Compliant: Yes

6" FLEXIBLE LIGHT PIPE, 1, PANEL MOUNT; Length:6"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:FLX3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number FLX3_06-ND 52T9747
Product Name Light Pipes 6 Flexible Light Pipe, 1, Panel Mount; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 36 in. - 77576 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
Light Pipes - 1658862-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details