Visual Communications Company, Inc. Light Pipes FLX_12

Description
"Light Pipe Single Clear Flexible 12"" (305mm) - Fiber Optic Panel Mount, Press Fit, Front"
Request a Quote Datasheet
Description
"Light Pipe Single Clear Flexible 12"" (305mm) - Fiber Optic Panel Mount, Press Fit, Front"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - FLX_12-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
FLX_12-ND
Light Pipes FLX_12-ND
"Light Pipe Single Clear Flexible 12"" (305mm) - Fiber Optic Panel Mount, Press Fit, Front"

"Light Pipe Single Clear Flexible 12"" (305mm) - Fiber Optic Panel Mount, Press Fit, Front"

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 41R3587 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
41R3587
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 41R3587
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:304.8mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:-; Material:Polyethylen e RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:304.8mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:-; Material:Polyethylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number FLX_12-ND 41R3587
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78252 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details
Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details