Visual Communications Company, Inc. Flexible Lightpipe, 2 inch FLX 02

Description
Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel and LED. The FLX Series offers wider design capabilities for lens styles to include wide angle, moisture-sealed, and high profile. The FLX Series comes in pre-cut lengths of 2" 4" 6" 8" 12" with easy to use LED interfacing for 3 mm through-hole and surface-mount LEDs. Custom lengths are available. Each end of the optical fiber is polished to 10 microns to provide for optimum transmission characteristics. Mounts were designed to house 3 mm LEDs due to the smaller footprint required. This is particularly important as design engineers continue to reduce the amount of space used. The FLX Series consists of an optical fiber attached to a VCC lens coupler. This lens coupler then attaches firmly to a whole host of VCC lenses. This flexibility allows for an engineer to select from many different lens colors and styles. Both the lenses and LED couplers are sold separately. Currently, the FLX Series works with the CLB 300, CLF 280, CLR 301, and SQB 400 panel lenses. Advantages: Immune to Electromagnetic Interference (EMI) Does Not Conduct or Transfer Electrostatic Discharge (ESD) Pulses Non-Conductive Light Path- Pinching of Copper Wires has the Potential to Cause Electrical Shorting, which May Damage Components No Solder or Crimp Terminations Single Versus Multiple Conductors Diffused Light Output Pattern — No Hot Spots or Narrow Field of View Graceful Degradation Under “Extreme” Bending Conditions Less Components
Description
Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel and LED. The FLX Series offers wider design capabilities for lens styles to include wide angle, moisture-sealed, and high profile. The FLX Series comes in pre-cut lengths of 2" 4" 6" 8" 12" with easy to use LED interfacing for 3 mm through-hole and surface-mount LEDs. Custom lengths are available. Each end of the optical fiber is polished to 10 microns to provide for optimum transmission characteristics. Mounts were designed to house 3 mm LEDs due to the smaller footprint required. This is particularly important as design engineers continue to reduce the amount of space used. The FLX Series consists of an optical fiber attached to a VCC lens coupler. This lens coupler then attaches firmly to a whole host of VCC lenses. This flexibility allows for an engineer to select from many different lens colors and styles. Both the lenses and LED couplers are sold separately. Currently, the FLX Series works with the CLB 300, CLF 280, CLR 301, and SQB 400 panel lenses. Advantages: Immune to Electromagnetic Interference (EMI) Does Not Conduct or Transfer Electrostatic Discharge (ESD) Pulses Non-Conductive Light Path- Pinching of Copper Wires has the Potential to Cause Electrical Shorting, which May Damage Components No Solder or Crimp Terminations Single Versus Multiple Conductors Diffused Light Output Pattern — No Hot Spots or Narrow Field of View Graceful Degradation Under “Extreme” Bending Conditions Less Components

Suppliers

Company
Product
Description
Supplier Links
Flexible Lightpipe, 2 inch - 70053723 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flexible Lightpipe, 2 inch
70053723
Flexible Lightpipe, 2 inch 70053723
Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel and LED. The FLX Series offers wider design capabilities for lens styles to include wide angle, moisture-sealed, and high profile. The FLX Series comes in pre-cut lengths of 2" 4" 6" 8" 12" with easy to use LED interfacing for 3 mm through-hole and surface-mount LEDs. Custom lengths are available. Each end of the optical fiber is polished to 10 microns to provide for optimum transmission characteristics. Mounts were designed to house 3 mm LEDs due to the smaller footprint required. This is particularly important as design engineers continue to reduce the amount of space used. The FLX Series consists of an optical fiber attached to a VCC lens coupler. This lens coupler then attaches firmly to a whole host of VCC lenses. This flexibility allows for an engineer to select from many different lens colors and styles. Both the lenses and LED couplers are sold separately. Currently, the FLX Series works with the CLB 300, CLF 280, CLR 301, and SQB 400 panel lenses. Advantages: Immune to Electromagnetic Interference (EMI) Does Not Conduct or Transfer Electrostatic Discharge (ESD) Pulses Non-Conductive Light Path- Pinching of Copper Wires has the Potential to Cause Electrical Shorting, which May Damage Components No Solder or Crimp Terminations Single Versus Multiple Conductors Diffused Light Output Pattern — No Hot Spots or Narrow Field of View Graceful Degradation Under “Extreme” Bending Conditions Less Components

Overview:
VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel and LED. The FLX Series offers wider design capabilities for lens styles to include wide angle, moisture-sealed, and high profile.
The FLX Series comes in pre-cut lengths of 2" 4" 6" 8" 12" with easy to use LED interfacing for 3 mm through-hole and surface-mount LEDs. Custom lengths are available. Each end of the optical fiber is polished to 10 microns to provide for optimum transmission characteristics. Mounts were designed to house 3 mm LEDs due to the smaller footprint required. This is particularly important as design engineers continue to reduce the amount of space used.
The FLX Series consists of an optical fiber attached to a VCC lens coupler. This lens coupler then attaches firmly to a whole host of VCC lenses. This flexibility allows for an engineer to select from many different lens colors and styles. Both the lenses and LED couplers are sold separately.
Currently, the FLX Series works with the CLB 300, CLF 280, CLR 301, and SQB 400 panel lenses.
Advantages:

  • Immune to Electromagnetic Interference (EMI)
  • Does Not Conduct or Transfer Electrostatic Discharge (ESD) Pulses
  • Non-Conductive Light Path- Pinching of Copper Wires has the Potential to Cause Electrical Shorting, which May Damage Components
  • No Solder or Crimp Terminations
  • Single Versus Multiple Conductors
  • Diffused Light Output Pattern — No Hot Spots or Narrow Field of View
  • Graceful Degradation Under “Extreme” Bending Conditions
  • Less Components
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70053723
Product Name Flexible Lightpipe, 2 inch
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796175 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 9.98 x 14.2 x 15.7mm
Lead Length 15.7 mm (0.6181 inch)
View Details