Visual Communications Company, Inc. LED Character and Numeric DSM7UA70105

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.945"" H x 0.583"" W x 0.091"" D (24.00mm x 14.80mm x 2.30mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.945"" H x 0.583"" W x 0.091"" D (24.00mm x 14.80mm x 2.30mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - DSM7UA70105-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7UA70105-ND
LED Character and Numeric DSM7UA70105-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.945"" H x 0.583"" W x 0.091"" D (24.00mm x 14.80mm x 2.30mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.945"" H x 0.583"" W x 0.091"" D (24.00mm x 14.80mm x 2.30mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 17.78Mm, Green; Led Color Vcc (Visual Communications Company) - 72Y4928 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 17.78Mm, Green; Led Color Vcc (Visual Communications Company)
72Y4928
Display, Seven Segment, 17.78Mm, Green; Led Color Vcc (Visual Communications Company) 72Y4928
DISPLAY, SEVEN SEGMENT, 17.78MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:700mcd; No. of Digits / Alpha:1; Character Size:17.78mm; Common Connection:Common Anode RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 17.78MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:700mcd; No. of Digits / Alpha:1; Character Size:17.78mm; Common Connection:Common Anode RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DSM7UA70105-ND 72Y4928
Product Name LED Character and Numeric Display, Seven Segment, 17.78Mm, Green; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Green Green
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - HDSP-7802-JK000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Green
View Details