Visual Communications Company, Inc. Optoelectronics - LED Character and Numeric DSM7UA56101

Description
Win Source Part Number: 1342140-DSM7UA56101 Category: Optoelectronics - LED Character and Numeric Series: DSM Color: Red Package: Strip Size / Dimension: 0.787" H x 0.492" W x 0.083" D (20.00mm x 12.50mm x 2.10mm) Standard Package: 100 Millicandela Rating: 25mcd Current - Test: 20mA Wavelength - Peak: 624nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: DSM7UA561 Voltage - Forward (Vf) (Typ): 2V
Request a Quote Datasheet
Description
Win Source Part Number: 1342140-DSM7UA56101 Category: Optoelectronics - LED Character and Numeric Series: DSM Color: Red Package: Strip Size / Dimension: 0.787" H x 0.492" W x 0.083" D (20.00mm x 12.50mm x 2.10mm) Standard Package: 100 Millicandela Rating: 25mcd Current - Test: 20mA Wavelength - Peak: 624nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: DSM7UA561 Voltage - Forward (Vf) (Typ): 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Character and Numeric - DSM7UA56101 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Character and Numeric
DSM7UA56101
Optoelectronics - LED Character and Numeric DSM7UA56101
Win Source Part Number: 1342140-DSM7UA56101 Category: Optoelectronics - LED Character and Numeric Series: DSM Color: Red Package: Strip Size / Dimension: 0.787" H x 0.492" W x 0.083" D (20.00mm x 12.50mm x 2.10mm) Standard Package: 100 Millicandela Rating: 25mcd Current - Test: 20mA Wavelength - Peak: 624nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: DSM7UA561 Voltage - Forward (Vf) (Typ): 2V

Win Source Part Number: 1342140-DSM7UA56101
Category: Optoelectronics - LED Character and Numeric
Series: DSM
Color: Red
Package: Strip
Size / Dimension: 0.787" H x 0.492" W x 0.083" D (20.00mm x 12.50mm x 2.10mm)
Standard Package: 100
Millicandela Rating: 25mcd
Current - Test: 20mA
Wavelength - Peak: 624nm
Power Dissipation (Max): 70mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Package / Case: 10-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Base Product Number: DSM7UA561
Voltage - Forward (Vf) (Typ): 2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number DSM7UA56101
Product Name Optoelectronics - LED Character and Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Panel,Surface
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details