Visual Communications Company, Inc. LED Character and Numeric DSM7UA30101

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.299"" W x 0.122"" D (13.00mm x 7.60mm x 3.10mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.299"" W x 0.122"" D (13.00mm x 7.60mm x 3.10mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - DSM7UA30101-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7UA30101-ND
LED Character and Numeric DSM7UA30101-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.299"" W x 0.122"" D (13.00mm x 7.60mm x 3.10mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.299"" W x 0.122"" D (13.00mm x 7.60mm x 3.10mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 7.62Mm, Red; Led Color Vcc (Visual Communications Company) - 72Y4918 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.62Mm, Red; Led Color Vcc (Visual Communications Company)
72Y4918
Display, Seven Segment, 7.62Mm, Red; Led Color Vcc (Visual Communications Company) 72Y4918
DISPLAY, SEVEN SEGMENT, 7.62MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:25mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:VCC - DSM SeriesRoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.62MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:25mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:VCC - DSM SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DSM7UA30101-ND 72Y4918
Product Name LED Character and Numeric Display, Seven Segment, 7.62Mm, Red; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A213-CD000 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
3 suppliers