Visual Communications Company, Inc. Display, Seven Segment, 5.08Mm, Green; Led Color Vcc (Visual Communications Company) DSM7UA20105

Description
DISPLAY, SEVEN SEGMENT, 5.08MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:100mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 5.08MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:100mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 5.08Mm, Green; Led Color Vcc (Visual Communications Company) - 72Y4916 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 5.08Mm, Green; Led Color Vcc (Visual Communications Company)
72Y4916
Display, Seven Segment, 5.08Mm, Green; Led Color Vcc (Visual Communications Company) 72Y4916
DISPLAY, SEVEN SEGMENT, 5.08MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:100mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 5.08MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:100mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 72Y4916
Product Name Display, Seven Segment, 5.08Mm, Green; Led Color Vcc (Visual Communications Company)
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XDMDK46C-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details