Visual Communications Company, Inc. LED Character and Numeric DSM7UA20101

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.291"" W x 0.122"" D (11.00mm x 7.40mm x 3.10mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.291"" W x 0.122"" D (11.00mm x 7.40mm x 3.10mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - DSM7UA20101-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7UA20101-ND
LED Character and Numeric DSM7UA20101-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.291"" W x 0.122"" D (11.00mm x 7.40mm x 3.10mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.291"" W x 0.122"" D (11.00mm x 7.40mm x 3.10mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 5.08Mm, Red; Led Color Vcc (Visual Communications Company) - 72Y4914 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 5.08Mm, Red; Led Color Vcc (Visual Communications Company)
72Y4914
Display, Seven Segment, 5.08Mm, Red; Led Color Vcc (Visual Communications Company) 72Y4914
DISPLAY, SEVEN SEGMENT, 5.08MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:25mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:VCC - DSM SeriesRoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 5.08MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:25mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:VCC - DSM SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DSM7UA20101-ND 72Y4914
Product Name LED Character and Numeric Display, Seven Segment, 5.08Mm, Red; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details