Visual Communications Company, Inc. LED Character and Numeric DSM7TA28101T

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - DSM7TA28101TTR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA28101TTR-ND
LED Character and Numeric DSM7TA28101TTR-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - DSM7TA28101TDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA28101TDKR-ND
LED Character and Numeric DSM7TA28101TDKR-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - DSM7TA28101TCT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA28101TCT-ND
LED Character and Numeric DSM7TA28101TCT-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 7.11Mm, Red; Led Color Vcc (Visual Communications Company) - 48AC0382 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.11Mm, Red; Led Color Vcc (Visual Communications Company)
48AC0382
Display, Seven Segment, 7.11Mm, Red; Led Color Vcc (Visual Communications Company) 48AC0382
DISPLAY, SEVEN SEGMENT, 7.11MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:90mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode; Product Range:DSM7T Series RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.11MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:90mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode; Product Range:DSM7T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DSM7TA28101TTR-ND 48AC0382
Product Name LED Character and Numeric Display, Seven Segment, 7.11Mm, Red; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details