Data Display Products Message Display 1/5; Led Colour Data Display DLII405CLOCK

Description
MESSAGE DISPLAY 1/5; LED Colour:Red; Forward Current If:-; Luminous Intensity:-; No. of Digits / Alpha:5; Character Size:100mm; Supply Voltage:-; Display Area Width:75mm; Character Format:Dot Matrix; Display Area Height:186mm;
Description
MESSAGE DISPLAY 1/5; LED Colour:Red; Forward Current If:-; Luminous Intensity:-; No. of Digits / Alpha:5; Character Size:100mm; Supply Voltage:-; Display Area Width:75mm; Character Format:Dot Matrix; Display Area Height:186mm;

Suppliers

Company
Product
Description
Supplier Links
Message Display 1/5; Led Colour Data Display - 36AJ8863 - Newark, An Avnet Company
Chicago, IL, United States
Message Display 1/5; Led Colour Data Display
36AJ8863
Message Display 1/5; Led Colour Data Display 36AJ8863
MESSAGE DISPLAY 1/5; LED Colour:Red; Forward Current If:-; Luminous Intensity:-; No. of Digits / Alpha:5; Character Size:100mm; Supply Voltage:-; Display Area Width:75mm; Character Format:Dot Matrix; Display Area Height:186mm;

MESSAGE DISPLAY 1/5; LED Colour:Red; Forward Current If:-; Luminous Intensity:-; No. of Digits / Alpha:5; Character Size:100mm; Supply Voltage:-; Display Area Width:75mm; Character Format:Dot Matrix; Display Area Height:186mm;

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ8863
Product Name Message Display 1/5; Led Colour Data Display
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details