Visual Communications Company, Inc. Cap-Touch Sensor Display, On/off, 5.5V; Sensing Range Max Vcc (Visual Communications Company) CTHS15CIC07ONOFF

Description
CAP-TOUCH SENSOR DISPLAY, ON/OFF, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet
Description
CAP-TOUCH SENSOR DISPLAY, ON/OFF, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap-Touch Sensor Display, On/off, 5.5V; Sensing Range Max Vcc (Visual Communications Company) - 06AC2672 - Newark, An Avnet Company
Chicago, IL, United States
Cap-Touch Sensor Display, On/off, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
06AC2672
Cap-Touch Sensor Display, On/off, 5.5V; Sensing Range Max Vcc (Visual Communications Company) 06AC2672
CAP-TOUCH SENSOR DISPLAY, ON/OFF, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

CAP-TOUCH SENSOR DISPLAY, ON/OFF, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 06AC2672
Product Name Cap-Touch Sensor Display, On/off, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3885 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensor ICs - 1760827 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details