Visual Communications Company, Inc. Cap-Touch Sensor Display, Alarm, 5.5V; Sensing Range Max Vcc (Visual Communications Company) CTHS15CIC06ALARM

Description
CAP-TOUCH SENSOR DISPLAY, ALARM, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet
Description
CAP-TOUCH SENSOR DISPLAY, ALARM, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap-Touch Sensor Display, Alarm, 5.5V; Sensing Range Max Vcc (Visual Communications Company) - 06AC2666 - Newark, An Avnet Company
Chicago, IL, United States
Cap-Touch Sensor Display, Alarm, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
06AC2666
Cap-Touch Sensor Display, Alarm, 5.5V; Sensing Range Max Vcc (Visual Communications Company) 06AC2666
CAP-TOUCH SENSOR DISPLAY, ALARM, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

CAP-TOUCH SENSOR DISPLAY, ALARM, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 06AC2666
Product Name Cap-Touch Sensor Display, Alarm, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003948-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1106ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Pneumatic Cylinder Sensors - 2128733 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details