Visual Communications Company, Inc. Cap-Touch Sensor Display, On/off, 5.5V; Sensing Range Max Vcc (Visual Communications Company) CTHS15CIC05ONOFF

Description
CAP-TOUCH SENSOR DISPLAY, ON/OFF, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet
Description
CAP-TOUCH SENSOR DISPLAY, ON/OFF, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap-Touch Sensor Display, On/off, 5.5V; Sensing Range Max Vcc (Visual Communications Company) - 06AC2664 - Newark, An Avnet Company
Chicago, IL, United States
Cap-Touch Sensor Display, On/off, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
06AC2664
Cap-Touch Sensor Display, On/off, 5.5V; Sensing Range Max Vcc (Visual Communications Company) 06AC2664
CAP-TOUCH SENSOR DISPLAY, ON/OFF, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

CAP-TOUCH SENSOR DISPLAY, ON/OFF, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 06AC2664
Product Name Cap-Touch Sensor Display, On/off, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details
Proximity sensor - SIEH-M12B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers