Visual Communications Company, Inc. Cap-Touch Sensor Display, 5.5V; Sensing Range Max Vcc (Visual Communications Company) CTHS15CIC04

Description
CAP-TOUCH SENSOR DISPLAY, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet
Description
CAP-TOUCH SENSOR DISPLAY, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap-Touch Sensor Display, 5.5V; Sensing Range Max Vcc (Visual Communications Company) - 06AC2657 - Newark, An Avnet Company
Chicago, IL, United States
Cap-Touch Sensor Display, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
06AC2657
Cap-Touch Sensor Display, 5.5V; Sensing Range Max Vcc (Visual Communications Company) 06AC2657
CAP-TOUCH SENSOR DISPLAY, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

CAP-TOUCH SENSOR DISPLAY, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 06AC2657
Product Name Cap-Touch Sensor Display, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 8967263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A1106EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details