Tripp Lite by Eaton USB to 5V DC Type-N Barrel Plug Power Cable - M/M, 28 AWG, 3 ft., Black U152-003-N

Description
Features USB to DC Power Cable with USB-A to Type N Barrel Plug ConnectionYou don’t need to carry around a wall adapter to keep your 5V DC mobile device charged. This USB to 5V DC power cable features a male USB-A plug for connecting to a computer USB port and a male 5.5 mm (OD) x 2.5 mm (ID) Type N barrel plug for connecting to a mobile device. The USB to Type N cable is ideal for powering and/or charging a compatible security camera, switch, router, external hard drive, media player or other mobile device. Its three-foot length makes it convenient to carry in your backpack or laptop bag, instead of dragging around each mobile device’s wall charger. Polarity: positive tip, negative sleeve. Typical Applications Power a security camera or other Type N network device from the USB port on a convenient laptop Connect an external hard drive to your laptop, eliminating the need to find a nearby outlet for the drive’s bulky wall charger Charge a compatible smartphone or other mobile peripheral using your computer Plug your MP3 player or other media player into your vehicle’s USB port to listen to a customized playlist Package Includes U152-003-N USB to 5V DC Power Cable, 3 ft., Black

Suppliers

Company
Product
Description
Supplier Links
USB to 5V DC Type-N Barrel Plug Power Cable - M/M, 28 AWG, 3 ft., Black - U152-003-N - Tripp Lite by Eaton
Chicago, IL, United States
USB to 5V DC Type-N Barrel Plug Power Cable - M/M, 28 AWG, 3 ft., Black
U152-003-N
USB to 5V DC Type-N Barrel Plug Power Cable - M/M, 28 AWG, 3 ft., Black U152-003-N
Features USB to DC Power Cable with USB-A to Type N Barrel Plug ConnectionYou don’t need to carry around a wall adapter to keep your 5V DC mobile device charged. This USB to 5V DC power cable features a male USB-A plug for connecting to a computer USB port and a male 5.5 mm (OD) x 2.5 mm (ID) Type N barrel plug for connecting to a mobile device. The USB to Type N cable is ideal for powering and/or charging a compatible security camera, switch, router, external hard drive, media player or other mobile device. Its three-foot length makes it convenient to carry in your backpack or laptop bag, instead of dragging around each mobile device’s wall charger. Polarity: positive tip, negative sleeve. Typical Applications Power a security camera or other Type N network device from the USB port on a convenient laptop Connect an external hard drive to your laptop, eliminating the need to find a nearby outlet for the drive’s bulky wall charger Charge a compatible smartphone or other mobile peripheral using your computer Plug your MP3 player or other media player into your vehicle’s USB port to listen to a customized playlist Package Includes U152-003-N USB to 5V DC Power Cable, 3 ft., Black

Features

USB to DC Power Cable with USB-A to Type N Barrel Plug ConnectionYou don’t need to carry around a wall adapter to keep your 5V DC mobile device charged. This USB to 5V DC power cable features a male USB-A plug for connecting to a computer USB port and a male 5.5 mm (OD) x 2.5 mm (ID) Type N barrel plug for connecting to a mobile device. The USB to Type N cable is ideal for powering and/or charging a compatible security camera, switch, router, external hard drive, media player or other mobile device. Its three-foot length makes it convenient to carry in your backpack or laptop bag, instead of dragging around each mobile device’s wall charger. Polarity: positive tip, negative sleeve.

Typical Applications

  • Power a security camera or other Type N network device from the USB port on a convenient laptop
  • Connect an external hard drive to your laptop, eliminating the need to find a nearby outlet for the drive’s bulky wall charger
  • Charge a compatible smartphone or other mobile peripheral using your computer
  • Plug your MP3 player or other media player into your vehicle’s USB port to listen to a customized playlist

Package Includes

  • U152-003-N USB to 5V DC Power Cable, 3 ft., Black
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category DC Power Cords
Product Number U152-003-N
Product Name USB to 5V DC Type-N Barrel Plug Power Cable - M/M, 28 AWG, 3 ft., Black
Unlock Full Specs
to access all available technical data

Similar Products