Visual Communications Company, Inc. Led Indicator, Panel, 23.1Mm, White; Led Color Vcc (Visual Communications Company) CNX722C900FVW

Description
LED INDICATOR, PANEL, 23.1MM, WHITE; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.7cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 23.1MM, WHITE; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.7cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Indicator, Panel, 23.1mm, White (part number 26Y6125) is designed for use in harsh environments, featuring a moisture-sealed construction rated IP67/NEMA 6P. It operates within a voltage range of 5 to 28 volts DC and has a forward current of 20mA. The luminous intensity for the white LED is between 1300 to 1700 mcd, ensuring visibility even in direct sunlight. The indicator is constructed from durable materials, including a polycarbonate body and a PBT/glass filled retaining nut, both compliant with UL standards. It is suitable for various applications, including control cabinets, industrial machinery, and outdoor signage. The mounting hole diameter is specified at 23.1mm, accommodating panel thicknesses up to 0.300 inches. The product also offers a variety of connection options for installation convenience.

Datasheet Summary
Powered by GS/AI

The LED Indicator, Panel, 23.1mm, White (part number 26Y6125) is designed for use in harsh environments, featuring a moisture-sealed construction rated IP67/NEMA 6P. It operates within a voltage range of 5 to 28 volts DC and has a forward current of 20mA. The luminous intensity for the white LED is between 1300 to 1700 mcd, ensuring visibility even in direct sunlight. The indicator is constructed from durable materials, including a polycarbonate body and a PBT/glass filled retaining nut, both compliant with UL standards. It is suitable for various applications, including control cabinets, industrial machinery, and outdoor signage. The mounting hole diameter is specified at 23.1mm, accommodating panel thicknesses up to 0.300 inches. The product also offers a variety of connection options for installation convenience.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 23.1Mm, White; Led Color Vcc (Visual Communications Company) - 26Y6125 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 23.1Mm, White; Led Color Vcc (Visual Communications Company)
26Y6125
Led Indicator, Panel, 23.1Mm, White; Led Color Vcc (Visual Communications Company) 26Y6125
LED INDICATOR, PANEL, 23.1MM, WHITE; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.7cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, 23.1MM, WHITE; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.7cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y6125
Product Name Led Indicator, Panel, 23.1Mm, White; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details