Visual Communications Company, Inc. Panel Indicator, 22Mm, White, 120Vac; Led Color Vcc (Visual Communications Company) CNX722C900120W

Description
PANEL INDICATOR, 22MM, WHITE, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:644mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22MM, WHITE, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:644mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22Mm, White, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4786 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22Mm, White, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4786
Panel Indicator, 22Mm, White, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4786
PANEL INDICATOR, 22MM, WHITE, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:644mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

PANEL INDICATOR, 22MM, WHITE, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:644mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4786
Product Name Panel Indicator, 22Mm, White, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LEDs - 2491104 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 620 nm (6200 Å)
Forward Voltage 2.1 volts
View Details
3 suppliers
LED Indication - Discrete - 1497-1311-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details