Visual Communications Company, Inc. Led Indicator, Panel, 23.1Mm, Blue; Led Color Vcc (Visual Communications Company) CNX722C600FVW

Description
LED INDICATOR, PANEL, 23.1MM, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 23.1MM, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 23.1Mm, Blue; Led Color Vcc (Visual Communications Company) - 26Y6122 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 23.1Mm, Blue; Led Color Vcc (Visual Communications Company)
26Y6122
Led Indicator, Panel, 23.1Mm, Blue; Led Color Vcc (Visual Communications Company) 26Y6122
LED INDICATOR, PANEL, 23.1MM, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, 23.1MM, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y6122
Product Name Led Indicator, Panel, 23.1Mm, Blue; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details