Visual Communications Company, Inc. Led Indicator, Panel, 23.1Mm, Blue; Led Color Vcc (Visual Communications Company) CNX722C600FVT

Description
LED INDICATOR, PANEL, 23.1MM, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 23.1MM, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 23.1Mm, Blue; Led Color Vcc (Visual Communications Company) - 26Y6121 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 23.1Mm, Blue; Led Color Vcc (Visual Communications Company)
26Y6121
Led Indicator, Panel, 23.1Mm, Blue; Led Color Vcc (Visual Communications Company) 26Y6121
LED INDICATOR, PANEL, 23.1MM, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, 23.1MM, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y6121
Product Name Led Indicator, Panel, 23.1Mm, Blue; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details