Visual Communications Company, Inc. Panel Indicator, 22Mm, Blue, 120Vac; Led Color Vcc (Visual Communications Company) CNX722C600120T

Description
PANEL INDICATOR, 22MM, BLUE, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:67mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22MM, BLUE, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:67mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22Mm, Blue, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4783 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22Mm, Blue, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4783
Panel Indicator, 22Mm, Blue, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4783
PANEL INDICATOR, 22MM, BLUE, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:67mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

PANEL INDICATOR, 22MM, BLUE, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:67mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4783
Product Name Panel Indicator, 22Mm, Blue, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3090CA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers