Visual Communications Company, Inc. Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company) CNX722C500FVW

Description
LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company) - 26Y6119 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company)
26Y6119
Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company) 26Y6119
LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y6119
Product Name Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details