Visual Communications Company, Inc. Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company) CNX722C500FVT

Description
LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company) - 26Y6118 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company)
26Y6118
Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company) 26Y6118
LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y6118
Product Name Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241831-SML-LXFP0603SYC-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 130 degrees
View Details
3 suppliers