Visual Communications Company, Inc. Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company) CNX722C500FVB

Description
LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company) - 26Y6117 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company)
26Y6117
Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company) 26Y6117
LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, 23.1MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y6117
Product Name Led Indicator, Panel, 23.1Mm, Green; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
OSLON® SSL 80 White LED - GW CS8PM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 80 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 35 degrees
View Details