Visual Communications Company, Inc. Panel Indicator, 22Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company) CNX722C500120W

Description
PANEL INDICATOR, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4782 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4782
Panel Indicator, 22Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4782
PANEL INDICATOR, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

PANEL INDICATOR, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4782
Product Name Panel Indicator, 22Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Type White; White
Peak Wavelength 550 nm (5500 Å)
Viewing Angle 30 degrees
View Details