Visual Communications Company, Inc. Panel Indicator, 22Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company) CNX722C500120T

Description
PANEL INDICATOR, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4781 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4781
Panel Indicator, 22Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4781
PANEL INDICATOR, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

PANEL INDICATOR, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:924mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4781
Product Name Panel Indicator, 22Mm, Green, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
LED Indication - Discrete - 1497-1123-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details