Visual Communications Company, Inc. Panel Indicator, 22Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company) CNX722C401120W

Description
PANEL INDICATOR, 22MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4780 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4780
Panel Indicator, 22Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4780
PANEL INDICATOR, 22MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

PANEL INDICATOR, 22MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4780
Product Name Panel Indicator, 22Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-342VCT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1132-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details