Visual Communications Company, Inc. Panel Indicator, 22Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company) CNX722C401120T

Description
PANEL INDICATOR, 22MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4779 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4779
Panel Indicator, 22Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4779
PANEL INDICATOR, 22MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

PANEL INDICATOR, 22MM, YELLOW, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:245mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4779
Product Name Panel Indicator, 22Mm, Yellow, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details