Visual Communications Company, Inc. Panel Mount Indicator, Led, 22Mm, Yellow, 12Vdc; Led Color Vcc (Visual Communications Company) CNX722C40012T

Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Yellow, 12Vdc; Led Color Vcc (Visual Communications Company) - 86W5843 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Yellow, 12Vdc; Led Color Vcc (Visual Communications Company)
86W5843
Panel Mount Indicator, Led, 22Mm, Yellow, 12Vdc; Led Color Vcc (Visual Communications Company) 86W5843
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:RoundRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86W5843
Product Name Panel Mount Indicator, Led, 22Mm, Yellow, 12Vdc; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details