Visual Communications Company, Inc. Panel Mount Indicator, Led, 22Mm, Yellow, 5Vdc; Led Color Vcc (Visual Communications Company) CNX722C40005W

Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5VDC; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5VDC; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Yellow, 5Vdc; Led Color Vcc (Visual Communications Company) - 86W5841 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Yellow, 5Vdc; Led Color Vcc (Visual Communications Company)
86W5841
Panel Mount Indicator, Led, 22Mm, Yellow, 5Vdc; Led Color Vcc (Visual Communications Company) 86W5841
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5VDC; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5VDC; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86W5841
Product Name Panel Mount Indicator, Led, 22Mm, Yellow, 5Vdc; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Lens Type Flat Lens
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details