Visual Communications Company, Inc. Led Indicator, Panel, 23.1Mm, Red; Led Color Vcc (Visual Communications Company) CNX722C200FVW

Description
LED INDICATOR, PANEL, 23.1MM, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 23.1MM, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 23.1Mm, Red; Led Color Vcc (Visual Communications Company) - 26Y6113 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 23.1Mm, Red; Led Color Vcc (Visual Communications Company)
26Y6113
Led Indicator, Panel, 23.1Mm, Red; Led Color Vcc (Visual Communications Company) 26Y6113
LED INDICATOR, PANEL, 23.1MM, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, 23.1MM, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:23.1mm; Forward Current If:20mA; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y6113
Product Name Led Indicator, Panel, 23.1Mm, Red; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3.0X2.0MM RED SMD LED - AA3021SURSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1308-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details