Visual Communications Company, Inc. Panel Mount Indicator, Led, 22Mm, Red, 12Vdc; Led Color Vcc (Visual Communications Company) CNX722C20012T

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 12Vdc; Led Color Vcc (Visual Communications Company) - 86W5834 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 12Vdc; Led Color Vcc (Visual Communications Company)
86W5834
Panel Mount Indicator, Led, 22Mm, Red, 12Vdc; Led Color Vcc (Visual Communications Company) 86W5834
PANEL MOUNT INDICATOR, LED, 22MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:1.9cd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86W5834
Product Name Panel Mount Indicator, Led, 22Mm, Red, 12Vdc; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details