Visual Communications Company, Inc. Panel Indicator, 22Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) CNX722C200120W

Description
PANEL INDICATOR, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4778 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4778
Panel Indicator, 22Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4778
PANEL INDICATOR, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

PANEL INDICATOR, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4778
Product Name Panel Indicator, 22Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GT DASPA1.13 - OSRAM Opto Semiconductors
Specs
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 120 degrees
View Details