Visual Communications Company, Inc. Panel Indicator, 22Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) CNX722C200120T

Description
PANEL INDICATOR, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) - 33AC4777 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company)
33AC4777
Panel Indicator, 22Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) 33AC4777
PANEL INDICATOR, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

PANEL INDICATOR, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:8mA; Luminous Intensity:550mcd; IP / NEMA Rating:IP67; Product Range:CNX722 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC4777
Product Name Panel Indicator, 22Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SMLA12WBN7W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type White
Optical Power Output 33 milliwatts
View Details