Visual Communications Company, Inc. Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company) CNX718N90012T

Description
LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company) - 26Y7269 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company)
26Y7269
Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company) 26Y7269
LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7269
Product Name Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers