Visual Communications Company, Inc. Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company) CNX718N900120T

Description
LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company) - 26Y7271 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company)
26Y7271
Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company) 26Y7271
LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:120VAC RoHS Compliant: Yes

LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7271
Product Name Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details