Visual Communications Company, Inc. Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company) CNX718N90005W

Description
LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company) - 26Y7268 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company)
26Y7268
Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company) 26Y7268
LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, WHITE; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.5cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7268
Product Name Led Indicator, Panel, White; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green; Green (x 10)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details