The CNX718 Series LED panel mount indicator features a dome-shaped clear lens and is designed for front panel mounting. It has a 180° viewing angle and is equipped with .187,Äù tab terminals or 6,Äù wire leads for connection. This specific model emits a green light with a luminous intensity of 2400 mcd and operates at a voltage of 28VDC. The product is RoHS compliant and is available in multiple voltage configurations, including 5VDC, 12VDC, 28VDC, and 120VAC. The indicator is suitable for applications requiring a high-intensity visual signal.
LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:28VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 26Y7265 |
| Product Name | Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company) |
| LED Type | Green; Green |