Visual Communications Company, Inc. Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company) CNX718N50012T

Description
LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company) - 26Y7261 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company)
26Y7261
Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company) 26Y7261
LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7261
Product Name Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
High brightness chip LED with reflector - SML-Z14U4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers