Visual Communications Company, Inc. Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company) CNX718N50005W

Description
LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company) - 26Y7260 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company)
26Y7260
Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company) 26Y7260
LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7260
Product Name Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 90-C4SMA-RGY-CS4V1BB1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 590 nm (5900 Å)
View Details