Visual Communications Company, Inc. Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company) CNX718N50005T

Description
LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company) - 26Y7259 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company)
26Y7259
Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company) 26Y7259
LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.4cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7259
Product Name Led Indicator, Panel, Green; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details