Visual Communications Company, Inc. Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) CNX718N40028W

Description
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) - 26Y7258 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company)
26Y7258
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) 26Y7258
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:28VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7258
Product Name Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details